EN
  • EN
  • DE

TC7SZ125F(TE85L,JF)

Part No TC7SZ125F(TE85L,JF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839831-TC7SZ125F(TE85L,JF)
Ultra Librarian 3D Model Ultra Librarian TC7SZ125F(TE85L,JF) CAD Model

Description

The TC7SZ125F(TE85L,JF) is a single buffer gate manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring signal buffering and driving capabilities with a focus on low-voltage operation and small form factor.

Applications:

  • Signal Buffering: Used to strengthen and isolate digital signals in electronic circuits.
  • Line Driving: Drives signals across longer distances on a circuit board, maintaining signal integrity.
  • Simple Logic Functions: Can be utilized in basic digital logic circuits as a non-inverting buffer.
  • Portable Electronics: Suitable for use in battery-powered devices due to its low power consumption.
  • Consumer Electronics: Employed in various consumer electronic products requiring logic buffering.

Features:

  • Single Buffer: Contains a single non-inverting buffer gate.
  • Low-Voltage Operation: Operates effectively at low supply voltages, typically between 1.65V and 5.5V.
  • High-Speed Performance: Offers fast switching speeds for responsive signal processing.
  • CMOS Technology: Based on CMOS technology for low static power dissipation and high noise immunity.
  • Compact Package: Housed in a small surface-mount package (typically a USV package) to save board space.
  • Wide Operating Temperature Range: Designed to function reliably over a broad temperature range.

Benefits:

  • Improved Signal Quality: Buffering action strengthens and cleans up digital signals.
  • Reduced Power Consumption: CMOS design minimizes power usage, extending battery life in portable devices.
  • Space Optimization: Small package footprint allows for denser board layouts.
  • Enhanced System Speed: Quick switching speeds contribute to faster overall system performance.
  • Reliable Operation: Designed for stable and consistent performance in diverse operating conditions.

Additional Details:

The TC7SZ125F(TE85L,JF) is designed for surface mount assembly, facilitating efficient manufacturing processes. The datasheet provides detailed electrical characteristics, including propagation delay times and input/output voltage levels. This part is often used in conjunction with microcontrollers and other digital ICs to enhance signal integrity and drive capability. Always consult the official Toshiba datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,041 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess