EN
  • EN
  • DE

TC7SZ126FE,LJ

Part No TC7SZ126FE,LJ
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST N-INV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package ESV
Win Source Part Number 100609-TC7SZ126FE,LJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZ126FE,LJ CAD Model

Description

The TC7SZ126FE,LJ is a single gate buffer/line driver from Toshiba Semiconductor and Storage. This tiny logic device is designed for low-voltage operation and high-speed performance, making it suitable for a variety of portable and space-constrained applications. The device is fabricated using advanced CMOS technology to achieve low power consumption and high noise immunity.

Applications:

  • Mobile Phones: Used for signal buffering and driving in mobile phone circuitry.
  • Portable Electronics: Suitable for use in devices like tablets, MP3 players, and other handheld gadgets.
  • Low-Voltage Logic Systems: Employed in systems requiring low-voltage operation to conserve power.
  • Signal Buffering: Acts as a buffer to strengthen weak signals.
  • Line Driving: Drives signals over longer distances on a circuit board.

Features:

  • Single Gate Buffer/Line Driver: Contains one buffer gate, minimizing board space.
  • Low Voltage Operation: Operates from 1.65 V to 5.5 V, suitable for battery-powered devices.
  • High-Speed Performance: Offers fast propagation delay times for high-speed operation.
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • CMOS Technology: Fabricated using advanced CMOS technology for high noise immunity.
  • Small Package: Available in a small package (typically 5-pin or 6-pin), making it ideal for space-constrained applications.

Benefits:

  • Space Saving: Its small package size allows for compact circuit designs, crucial for portable devices.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable applications.
  • Improved Signal Integrity: Acts as a buffer to strengthen weak signals, ensuring reliable data transmission.
  • High-Speed Operation: Fast propagation delay times enable high-speed performance in demanding applications.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V making it suitable for a variety of applications.

Additional Details:

The TC7SZ126FE,LJ is typically available in a small surface-mount package, such as a SOT-23 or similar. Its operating temperature range generally spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The propagation delay time is typically in the nanosecond range, depending on the supply voltage and load capacitance. The input and output are compatible with TTL and CMOS logic levels. It offers excellent signal integrity due to its high output drive capability and low output impedance.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0256 $61.5360
140+ $0.8420 $117.8800
215+ $0.8154 $175.3110
295+ $0.7889 $232.7255
380+ $0.7635 $290.1300
510+ $0.6838 $348.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess