The TC7W125FU is a dual bus buffer gate with an output enable function manufactured by Toshiba Semiconductor and Storage. This device belongs to the TC7W series of CMOS logic ICs, offering low power consumption and high-speed operation. It is supplied in a small US8 package, making it suitable for high-density board designs.
Applications
- Bus Buffering
- Signal Isolation
- Logic Level Shifting
- Data Transmission
- General Logic Applications
Features
- High-Speed Operation
- Low Power Consumption
- Wide Operating Voltage Range
- Output Enable Control
- Small US8 Package
- CMOS Technology
Benefits
- Improves signal integrity by buffering signals
- Provides isolation between buses or circuits
- Enables logic level translation between different voltage domains
- Reduces power consumption in battery-powered applications
- Space-saving design due to small package size
Specifications
The TC7W125FU operates from a wide voltage range, typically 2V to 6V. The propagation delay time is typically around 4ns at VCC = 5V. The static supply current is very low, usually in the order of microamperes. The output enable (OE) pin allows the output to be placed in a high-impedance state, providing flexibility in circuit design. The device is compatible with TTL inputs when VCC is 5V. The operating temperature range is usually -40°C to +85°C. Its small size and high-speed operation make it an excellent choice for portable and space-constrained applications.