The TC7W14FK(TE85L is a dual Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring signal conditioning, noise suppression, and reliable switching in digital circuits.
Applications:
- Signal Conditioning: Used to clean up noisy or distorted digital signals.
- Noise Suppression: Provides hysteresis to prevent unwanted switching due to noise.
- Wave Shaping: Sharpens the edges of digital waveforms.
- Clock Generation: Can be used in simple oscillator circuits.
- General-Purpose Logic: Suitable for various digital logic applications.
Features:
- Dual Inverter: Contains two independent inverting Schmitt-trigger gates.
- Schmitt-Trigger Inputs: Provides hysteresis for noise immunity.
- Low-Voltage Operation: Operates efficiently at low voltages, typically in the range of 1.65V to 5.5V.
- CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
- Small Package: Available in a compact package (typically an SMV package) for space-constrained applications.
- Wide Operating Temperature Range: Functions reliably across a broad temperature range.
Benefits:
- Improved Signal Quality: Schmitt-trigger inputs clean up noisy signals, preventing false triggering.
- Reduced Power Consumption: CMOS technology ensures low power consumption, extending battery life in portable devices.
- Space Savings: The small package size allows for dense circuit designs.
- Enhanced System Reliability: Noise immunity improves overall system stability.
- Versatile Applications: Suitable for a wide range of digital logic applications.
Additional Details:
The TC7W14FK(TE85L is typically supplied in a small surface-mount package, making it suitable for automated assembly processes. Its low-voltage operation makes it compatible with modern low-power microcontrollers and other digital devices. The specific hysteresis voltage and other electrical characteristics can be found in the official Toshiba datasheet for this part number. Always refer to the datasheet for detailed specifications and application guidelines.