EN
  • EN
  • DE

TC7W32FK(T5RSONY

Part No TC7W32FK(T5RSONY
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case MSOP-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757266-TC7W32FK(T5RSONY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7W32FK(T5RSONY CAD Model

Description

The TC7W32FK(T5RSONY is a dual 2-input OR gate from Toshiba Semiconductor and Storage. This device is part of the TC7W series of high-speed CMOS logic gates, known for their low power consumption and fast switching speeds. It is designed for use in various digital logic applications where OR gate functionality is required, such as signal selection, data routing, and control logic.

Applications

  • Digital Logic Circuits: Implementing OR logic functions in digital systems.
  • Signal Selection: Selecting one of multiple input signals based on logic conditions.
  • Data Routing: Routing data streams based on logical control.
  • Control Logic: Implementing control functions in industrial and embedded systems.

Features

  • Dual 2-Input OR Gate: Contains two independent 2-input OR gates in a single package.
  • High-Speed Operation: Fast propagation delay ensures quick processing of logic signals.
  • Low Power Consumption: CMOS technology ensures minimal power usage.
  • Wide Operating Voltage Range: Suitable for a broad range of digital circuit applications.

Benefits

  • Efficient Logic Implementation: Simplifies the design and implementation of complex logical functions.
  • Reduced Board Space: Compact package saves space on printed circuit boards.
  • Lower Power Consumption: Extends battery life in portable devices and reduces overall system power.
  • Enhanced System Performance: Fast propagation delay improves the speed of digital circuits.

Additional Details

The TC7W32FK(T5RSONY operates within a wide voltage range, typically from 2V to 6V. The propagation delay is usually in the nanosecond range. It comes in a small surface-mount package, such as a VSSOP-8. This OR gate is an essential component in many digital systems, providing reliable and efficient logic operations. The operating temperature range is typically between -40°C and +85°C. Its low power consumption is a key advantage in battery-powered devices. It is used in various applications ranging from simple logic circuits to complex digital signal processing systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess