EN
  • EN
  • DE

TC7WB383FK

Part No TC7WB383FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359058-TC7WB383FK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WB383FK CAD Model

Description

The TC7WB383FK is a high-speed CMOS dual bus switch with a schmitt-trigger input, manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring a clean and reliable signal transition, even in the presence of noise or slowly changing input signals. The schmitt-trigger input provides hysteresis, preventing oscillations and ensuring stable switching behavior. The TC7WB383FK operates from 2.3V to 5.5V, making it versatile for a wide range of logic systems.

Applications

  • Signal conditioning in noisy environments
  • Bus switching with improved noise immunity
  • Data transmission in industrial control systems
  • Level shifting applications
  • Debouncing of mechanical switches

Features

  • Schmitt-Trigger Inputs: Provides hysteresis for improved noise immunity.
  • Low On-State Resistance: Minimizes signal attenuation and distortion.
  • High-Speed Operation: Ensures fast signal propagation.
  • Wide Operating Voltage Range: Operates from 2.3V to 5.5V.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Package: Facilitates compact design in space-constrained applications.

Benefits

  • Enhanced Noise Immunity: Schmitt-trigger inputs prevent false triggering.
  • Improved Signal Integrity: Low on-state resistance minimizes signal degradation.
  • Fast Switching Speeds: High-speed operation reduces system latency.
  • Versatile Compatibility: Wide operating voltage range allows for use in diverse systems.
  • Energy Efficiency: Low power consumption optimizes battery life in portable devices.
  • Compact Design: Small package footprint enables miniaturization of electronic devices.

Additional Details

The TC7WB383FK is supplied in a TSSOP (Thin Shrink Small Outline Package), allowing for high-density mounting on printed circuit boards. The device is designed for bidirectional signal transmission, enabling data flow in either direction. The schmitt-trigger inputs offer a defined threshold voltage, which improves switching characteristics. The inputs and outputs incorporate ESD protection circuitry, protecting against electrostatic discharge during handling. Its applications often include interfaces between noisy environments and sensitive digital circuitry. The combination of the schmitt-trigger and bus switch functionality provides a versatile component for robust signal switching.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess