EN
  • EN
  • DE

TC7WBD125FK

Part No TC7WBD125FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215286-TC7WBD125FK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WBD125FK CAD Model

Description

The TC7WBD125FK is a dual bus switch with a level shifting function manufactured by Toshiba Semiconductor and Storage. This device allows for seamless connection between systems operating at different voltage levels. It's designed for high-speed operation with minimal signal distortion. The TC7WBD125FK provides bidirectional signal transmission, offering flexibility in data flow direction. Its low power consumption makes it suitable for portable devices.

Applications

  • Mixed-voltage systems integration
  • Level shifting in communication interfaces
  • Data bus isolation
  • Hot-swapping applications
  • Portable device interfaces

Features

  • Level Shifting Capability: Facilitates connection between different voltage domains.
  • Low On-State Resistance: Minimizes signal attenuation.
  • High-Speed Operation: Ensures fast signal propagation.
  • Bidirectional Signal Transmission: Supports data flow in either direction.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Package: Enables compact designs in space-constrained applications.

Benefits

  • Simplified System Design: Eliminates the need for discrete level shifters.
  • Improved Signal Integrity: Low on-state resistance minimizes signal degradation.
  • Enhanced System Performance: High-speed operation reduces latency.
  • Flexible Data Flow: Bidirectional transmission supports various data configurations.
  • Extended Battery Life: Low power consumption optimizes battery usage.
  • Reduced Board Space: Small package footprint enables miniaturization.

Additional Details

The TC7WBD125FK is housed in a TSSOP package, suitable for surface mounting. It's designed to operate over a wide voltage range, accommodating various logic levels. The input and output pins have ESD protection, enhancing the device's robustness during handling. The device's level-shifting feature enables seamless integration of systems using different voltage standards, such as 3.3V and 1.8V. This minimizes the complexity of designing mixed-voltage systems, improving overall system reliability. The bidirectional capability facilitates data transmission in either direction without the need for additional components. The low power consumption is especially beneficial in battery-powered applications, contributing to increased operating time. The TC7WBD125FK provides a compact and efficient solution for level-shifting and bus switching requirements.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,365+ $0.1271 $173.4915
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,966 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess