EN
  • EN
  • DE

TC7WBL126AFK(T5L.F)

Part No TC7WBL126AFK(T5L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359070-TC7WBL126AFK(T5L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WBL126AFK(T5L.F) CAD Model

Description

The TC7WBL126AFK(T5L.F) is a high-speed CMOS dual bit, dual supply level translator manufactured by Toshiba Semiconductor and Storage. This device is designed to enable bidirectional level translation between two voltage domains, making it suitable for mixed-voltage systems. It supports various voltage levels and offers low power consumption, making it an ideal choice for portable and low-power applications.

Applications

  • Mobile phones and smartphones: Level translation between baseband processors and peripheral devices.
  • Tablets and laptops: Interfacing between different voltage rails within the system.
  • Wearable devices: Voltage level shifting for sensors and displays.
  • SD card interfaces: Level translation for SD card communication.
  • I2C and SPI bus level translation: Enabling communication between devices operating at different voltage levels.

Features

  • Bidirectional Level Translation: Allows data transfer in both directions without the need for direction control signals.
  • Wide Voltage Range: Supports VCCA from 1.65V to 5.5V and VCCB from 2.3V to 5.5V.
  • High-Speed Operation: Provides fast propagation delays, ensuring minimal impact on system performance.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • Over-Voltage Tolerance: Input pins are over-voltage tolerant up to 6.5V, regardless of the supply voltage.

Benefits

  • Simplified System Design: Reduces the complexity of mixed-voltage systems by providing a seamless level translation solution.
  • Improved Performance: High-speed operation ensures minimal signal degradation and maintains system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Enhanced Reliability: Over-voltage tolerance protects the device from potential damage.

Additional Details

The TC7WBL126AFK(T5L.F) utilizes a pass-transistor architecture with a control circuit that senses the direction of data flow and automatically adjusts the signal levels. This eliminates the need for external direction control signals, simplifying the interface and reducing the number of required pins. The device is available in a US8 package and operates over a wide temperature range. It complies with industry standards for RoHS compliance and lead-free manufacturing.

The device's propagation delay time is typically around 3ns, which ensures that it can be used in high-speed applications without introducing significant delays. The inputs and outputs are designed to be compatible with both 3.3V and 5V logic levels, making it a versatile solution for a wide range of applications.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7872 $60.5952
38+ $3.1070 $118.0660
58+ $3.0099 $174.5742
80+ $2.9129 $233.0320
103+ $2.8159 $290.0377
138+ $2.5248 $348.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess