EN
  • EN
  • DE

TC7WG08FC(TE85L)

Part No TC7WG08FC(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359079-TC7WG08FC(TE85L)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7WG08FC(TE85L) CAD Model

Description

The TC7WG08FC(TE85L) is a high-speed CMOS dual 2-input AND gate manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring basic logic functions with low power consumption and high-speed performance. It's part of Toshiba's Tiny Logic series, known for their small size and efficient operation. The (TE85L) suffix indicates specific packing or reel options for automated assembly.

Applications

  • General Logic Circuits: Implementing basic AND logic functions in digital circuits.
  • Data Combination: Combining two data signals for specific control logic.
  • Enable/Disable Functions: Controlling the activation or deactivation of a circuit or signal.
  • Simple Control Systems: Implementing basic control logic in embedded systems.
  • Automated Assembly Lines: Specifically designed for pick-and-place machines used in automated PCB assembly.

Features

  • Dual 2-Input AND Gate: Contains two independent 2-input AND gates in a single package.
  • High-Speed Operation: Provides fast propagation delays for quick signal processing.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • TE85L Packing: Specific packing type optimized for automated pick-and-place assembly.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies board layout.
  • Improved System Performance: High-speed operation ensures minimal signal degradation and maintains system performance.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  • Enhanced Reliability: CMOS technology provides high noise immunity, ensuring reliable operation.
  • Optimized Assembly: TE85L packing reduces assembly time and errors in high-volume manufacturing.

Additional Details

The TC7WG08FC(TE85L) is housed in a fine-pitch small outline package (FC package), optimized for high-density surface mounting. It operates over a wide temperature range, suitable for diverse environments. The supply voltage range typically spans from 1.65V to 5.5V, offering flexibility in system design. The TE85L suffix designates a specific tape and reel packing configuration designed to work seamlessly with automated pick-and-place equipment.

The output drive capability is designed to handle multiple loads efficiently, and the input thresholds are compatible with a broad spectrum of logic levels. The device minimizes noise and crosstalk, maintaining signal integrity in high-speed applications. It Complies with industry standards for RoHS and lead-free manufacturing.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess