EN
  • EN
  • DE

TC7WT241FU

Part No TC7WT241FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description NON-INVERTED, 3-STATE OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265427-TC7WT241FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7WT241FU CAD Model

Description

The TC7WT241FU is a dual buffer/line driver from Toshiba Semiconductor and Storage. It is designed for high-speed operation and low power consumption, making it suitable for various digital logic applications. This device features non-inverting outputs and is commonly used to drive signals over longer distances or to increase the fan-out of a signal.

Applications:

  • Line Driving: Used to drive signals over transmission lines to minimize signal degradation.
  • Buffering: Employed to buffer signals and increase the fan-out capability of a digital circuit.
  • Data Transmission: Utilized in data transmission systems to ensure signal integrity.
  • Clock Distribution: Used in clock distribution networks to drive clock signals to multiple destinations.
  • Logic Level Translation: Used for logic level translation between different voltage levels.
  • Memory Interfacing: Used in memory interfacing applications to improve signal drive strength.

Features:

  • High-Speed Operation: Offers high-speed performance for fast signal propagation.
  • Low Power Consumption: Designed for low power operation.
  • Non-Inverting Outputs: Maintains the original signal polarity.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range.
  • CMOS Technology: Implements CMOS logic, providing high noise immunity.
  • Dual Buffer/Line Driver: Contains two independent buffer/line driver circuits.

Benefits:

  • Improved Signal Integrity: Drives signals effectively, reducing signal degradation over long distances.
  • Increased Fan-Out: Increases the number of devices that can be driven by a single signal.
  • Fast Performance: High-speed operation enables fast data transmission and processing.
  • Energy Efficient: Low power consumption reduces power requirements.
  • Versatile Applications: Suitable for a wide range of digital logic and signal driving applications.

Additional Details:

The TC7WT241FU typically comes in a small surface-mount package. A decoupling capacitor should be placed close to the power supply pins for stable operation. The device is designed to minimize signal reflections and ensure reliable data transmission. Refer to the datasheet for specific details on operating conditions and application recommendations. This buffer/line driver is ideal for applications requiring high-speed signal driving and buffering.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7237 $59.5792
38+ $3.0561 $116.1318
59+ $2.9603 $174.6577
81+ $2.8644 $232.0164
105+ $2.7697 $290.8185
140+ $2.4833 $347.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess