EN
  • EN
  • DE

TC82C59AM-2

Part No TC82C59AM-2
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009540-TC82C59AM-2
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC82C59AM-2 CAD Model

Description

The TC82C59AM-2 is a Programmable Interrupt Controller (PIC) manufactured by Toshiba Semiconductor and Storage. This device is designed to manage multiple interrupt requests from various peripheral devices in a microprocessor-based system. It prioritizes these requests and signals the microprocessor to handle the most important interrupts first. This allows the system to respond efficiently to real-time events and improve overall system performance.

Applications

  • Embedded Systems: Used in embedded systems to manage interrupts from peripherals such as timers, UARTs, and ADCs.
  • Industrial Control Systems: Employed in industrial control applications to handle interrupts from sensors and actuators.
  • Data Acquisition Systems: Used in data acquisition systems to manage interrupts from data converters and other input devices.
  • Communication Systems: Applied in communication systems to handle interrupts from serial ports and network interfaces.
  • Robotics: Used in robotics applications to manage interrupts from sensors, motors, and other robotic components.

Features

  • Programmable Interrupt Controller (PIC): Manages multiple interrupt requests.
  • Priority Resolution: Prioritizes interrupt requests to ensure timely handling of critical events.
  • Cascadable: Can be cascaded to handle a larger number of interrupt sources.
  • Programmable Modes: Supports various operating modes to suit different system requirements.
  • Low Power Consumption: Designed for low power consumption in embedded applications.

Benefits

  • Improved System Performance: Efficient interrupt management improves overall system responsiveness.
  • Reduced CPU Overhead: Offloads interrupt handling tasks from the CPU.
  • Flexibility: Programmable modes allow for customization to specific system needs.
  • Scalability: Cascadable architecture allows for expansion to handle more interrupt sources.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.

Additional Details

The TC82C59AM-2 typically supports eight interrupt inputs, which can be expanded by cascading multiple devices. It supports various interrupt modes, including fully nested, rotating, and polled modes. The interrupt priority can be programmed to assign different levels of importance to each interrupt source. The device uses a standard interface to communicate with the microprocessor. It is typically housed in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The operating voltage is typically 5V. It includes an interrupt mask register to selectively enable or disable individual interrupt sources. The TC82C59AM-2 is a reliable and cost-effective solution for managing interrupts in a wide range of microprocessor-based systems.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess