EN
  • EN
  • DE

TC90106FG(BS,DRY)

Part No TC90106FG(BS,DRY)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Video Decoder 2 ADC 8bit/10bit Automotive 64-Pin LQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976459-TC90106FG(BS,DRY)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC90106FG(BS,DRY) CAD Model

Description

The TC90106FG(BS,DRY) is a video processor LSI manufactured by Toshiba Semiconductor and Storage. It is designed for high-performance video processing applications, particularly in automotive infotainment systems and advanced driver-assistance systems (ADAS).

Applications

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Rear-view camera systems
  • Surround-view monitoring systems
  • In-car entertainment systems
  • Digital video recorders (DVRs)

Features

  • High-resolution video processing: Supports high-definition video formats for clear and detailed images.
  • Image enhancement algorithms: Includes features like noise reduction, contrast enhancement, and sharpness control.
  • Multi-channel video input: Allows simultaneous processing of multiple video streams.
  • On-screen display (OSD) controller: Enables the display of graphical overlays and text on the video output.
  • Scalable architecture: Can be adapted to different video processing requirements.
  • Low power consumption: Optimizes power usage for automotive applications.

Benefits

  • Improved video quality: Enhances the clarity and detail of video images.
  • Enhanced safety: Provides clear and reliable video for driver assistance systems.
  • Increased functionality: Enables advanced features like surround-view monitoring.
  • Reduced system cost: Integrates multiple video processing functions into a single chip.
  • Extended battery life: Minimizes power consumption in automotive applications.
  • Flexible design: Can be customized to meet specific system requirements.

Specifications

The TC90106FG(BS,DRY) typically supports various video input formats and offers a range of video output options. It includes a powerful processing engine capable of executing complex image processing algorithms in real-time. Specific details on resolution, frame rates, and power consumption can be found in the product datasheet.

This video processor is a key component in modern automotive electronics, providing the necessary video processing capabilities for a wide range of safety and entertainment applications. Its advanced features and robust performance make it a reliable choice for automotive system designers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess