EN
  • EN
  • DE

TC9453FG

Part No TC9453FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359703-TC9453FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9453FG CAD Model

Description

The TC9453FG is a CD signal processor manufactured by Toshiba. It's designed for use in compact disc players, handling tasks such as reading data from the CD, error correction, and digital-to-analog conversion for audio output. This chip integrates several functions to simplify the design and reduce the size of CD playback systems.

Applications

  • CD Players: Core component in consumer CD players for home audio systems.
  • Car Audio Systems: Found in CD players within car stereos.
  • Portable CD Players: Used in portable devices that play compact discs.

Features

  • Digital Signal Processing: Incorporates digital signal processing (DSP) for improved audio quality.
  • Error Correction: Includes error correction circuitry to minimize the effects of scratches and other imperfections on CDs.
  • Built-in DAC: Features a digital-to-analog converter (DAC) for audio signal output.
  • Servo Control: Provides servo control functions for precise laser tracking and focus.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered applications.

Benefits

  • High-Quality Audio Reproduction: Delivers clear and accurate audio output from CDs.
  • Reliable Playback: Error correction ensures stable playback, even with imperfect discs.
  • Compact Design: Integration of multiple functions reduces the overall size and complexity.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices.
  • Simplified System Design: Reduces the number of external components needed for a CD player system.

Additional Details

The TC9453FG is designed to interface with a CD drive mechanism and an audio amplifier, creating a complete CD player system. It handles digital signal processing required to decode and play audio CDs. For specific technical details, including operating voltage, power dissipation, and package information, consult the official Toshiba datasheet. Following the recommended application circuit in the datasheet is crucial for proper operation. This IC plays a key role in ensuring high-quality audio playback in a variety of consumer electronics devices.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess