EN
  • EN
  • DE

TCB501HQ(Z)

Part No TCB501HQ(Z)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Audio power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098594-TCB501HQ(Z)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCB501HQ(Z) CAD Model

Description

The TCB501HQ(Z) is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is a DC-DC buck converter designed for power management applications. This converter efficiently steps down a DC voltage to a lower level, making it suitable for a wide range of electronic devices.

Applications:

  • Power Supplies: Used in various power supply units to step down voltage efficiently.
  • Battery-Powered Devices: Ideal for applications where battery life is critical.
  • Point-of-Load Regulation: Provides localized voltage regulation for sensitive components.
  • Industrial Control Systems: Powers various components in industrial equipment.
  • Automotive Electronics: Used in automotive applications for voltage conversion.

Features:

  • High Efficiency: Achieves high efficiency in converting DC voltages, reducing power loss.
  • Integrated Switching MOSFET: Includes an internal switching MOSFET, simplifying circuit design.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific needs.
  • Overcurrent Protection: Incorporates overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Compact Package: Available in a small, surface-mount package, saving board space.

Benefits:

  • Energy Savings: High efficiency minimizes power loss, resulting in energy savings.
  • Simplified Design: Integrated components reduce the complexity of circuit design.
  • Precise Voltage Regulation: Adjustable output voltage ensures accurate voltage levels for sensitive components.
  • Improved Reliability: Overcurrent and thermal protection enhance the reliability of the power supply.
  • Compact Solution: Small package size allows for space-saving designs.
  • Extended Battery Life: Efficient power conversion contributes to longer battery life in portable devices.

The TCB501HQ(Z) is designed to provide reliable and efficient voltage conversion for a wide array of electronic applications. Its integrated features and protection mechanisms make it a versatile solution for power management needs, particularly in scenarios where efficiency, compactness, and reliability are crucial. This device facilitates stable power delivery, ensuring the optimal operation of downstream components and prolonging the lifespan of battery-powered devices.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess