EN
  • EN
  • DE

TCD1205DGOZW

Part No TCD1205DGOZW
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Image Sensor CCD 2048Pixels 22-Pin WDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359996-TCD1205DGOZW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TCD1205DG
Introduction Date July 24, 2005
Country of Origin Japan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TCD1205DGOZW CAD Model

Description

The TCD1205DGOZW is a high-resolution linear image sensor manufactured by Toshiba Semiconductor and Storage. It's designed for applications that require precise and detailed image capture, such as scanning, optical character recognition, and industrial inspection. The sensor features a large number of pixels and a small pixel size, enabling it to resolve fine details and produce high-quality images.

Applications

  • High-Speed Document Scanners: Used in office and production scanners for digitizing documents quickly and accurately.
  • Optical Character Recognition (OCR) Systems: Enables accurate text extraction from scanned images in various OCR software.
  • Barcode Readers: Implemented in retail and industrial barcode scanners for reliable barcode identification.
  • Industrial Inspection Equipment: Used in automated inspection systems to detect defects in manufactured products.
  • Medical Imaging Devices: Employed in certain medical scanning applications where high resolution is crucial.

Features

  • Number of Pixels: High pixel count (e.g., 5000 or more) for high-resolution imaging.
  • Small Pixel Size: Enables the capture of fine details and improves image sharpness.
  • High Sensitivity: Offers good performance in low-light conditions, reducing the need for strong illumination.
  • Wide Dynamic Range: Captures a wide range of light intensities without saturation, preserving detail in both bright and dark areas.
  • Low Dark Current: Minimizes noise and improves image quality, especially in low-light conditions and at high operating temperatures.
  • Built-in Timing Generator: Simplifies system design by providing the necessary timing signals for sensor operation.

Benefits

  • High-Resolution Images: Provides sharp and detailed images, essential for accurate data capture and analysis.
  • Improved Accuracy: Minimizes errors in OCR, barcode reading, and other applications.
  • Reliable Performance: Offers stable and consistent performance over a range of operating conditions.
  • Simplified Integration: The built-in timing generator reduces the complexity of system design and integration.
  • Cost-Effective Solution: Provides a high-performance imaging solution at a competitive price.

Additional Details

The TCD1205DGOZW typically requires a stable power supply voltage for optimal performance. The sensor output is an analog signal that needs to be processed by an external analog-to-digital converter (ADC). The clock frequency should be carefully chosen to balance image quality and readout speed. Proper thermal management is crucial to maintain stable performance and prevent damage to the sensor. Furthermore, shielding against electromagnetic interference (EMI) is important to minimize noise and ensure accurate image capture. The spectral response covers the visible light range, making it suitable for a wide range of imaging applications. Detailed specifications, such as the exact number of pixels, pixel size, sensitivity, and dynamic range, can be found in the product datasheet provided by Toshiba Semiconductor and Storage. This sensor's combination of high resolution, sensitivity, and ease of integration makes it a popular choice for demanding imaging applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Y LUMINANCE TRANSIENT IMPROVER IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess