EN
  • EN
  • DE

TCD1254FG

Part No TCD1254FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360002-TCD1254FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD1254FG CAD Model

Description

The TCD1254FG is a high-sensitivity, high-resolution linear image sensor developed by Toshiba Semiconductor and Storage. It is designed for a wide range of applications requiring precise light detection and measurement. This sensor features a long photosensitive area, enabling it to capture detailed images with excellent clarity. The TCD1254FG's robust design and performance characteristics make it suitable for demanding environments and high-precision instruments.

Applications:

  • Optical Character Recognition (OCR)
  • Barcode Scanning
  • Document Scanning
  • Spectroscopy
  • Dimensional Measurement
  • Positioning Systems

Features:

  • High Sensitivity: Ensures excellent performance even in low-light conditions.
  • High Resolution: Provides detailed image capture with minimal distortion.
  • Long Photosensitive Area: Allows for capturing wider images or spectra.
  • Low Dark Current: Minimizes noise and enhances signal clarity.
  • Wide Dynamic Range: Enables capturing both bright and dark areas in the same image.
  • Built-in Timing Generator: Simplifies integration and reduces external component requirements.

Benefits:

  • Improved Image Quality: Enables clearer and more accurate image capture, resulting in better data analysis.
  • Enhanced Detection Accuracy: Provides reliable and precise measurements, leading to improved system performance.
  • Reduced System Complexity: Simplifies design and integration with built-in features.
  • Cost-Effective Solution: Offers high performance at a competitive price point.
  • Reliable Performance: Ensures consistent and stable operation over a long lifespan.
  • Versatile Applications: Suitable for a wide range of imaging and measurement applications.

Additional Details:

The TCD1254FG typically includes a charge transfer circuit and correlated double sampling (CDS) functionality to reduce noise. Specific specifications include the number of pixels, pixel size, photosensitive area dimensions, clock frequencies, and output voltage levels. The sensor requires specific driver circuitry and signal processing to extract useful data from its output. Detailed datasheets from Toshiba provide precise electrical and optical characteristics, timing diagrams, and application notes to facilitate proper use and integration.

You May Also Be Interested in

KEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess