EN
  • EN
  • DE

TCD1254GFG(8Z,AA2)

Part No TCD1254GFG(8Z,AA2)
Manufacturer Toshiba Semiconductor and Storage
Description Image Sensor B/W CCD 2500Pixels 16-Pin WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148000-TCD1254GFG(8Z,AA2)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD1254GFG(8Z,AA2) CAD Model

Description

The TCD1254GFG(8Z,AA2) is a linear image sensor manufactured by Toshiba Semiconductor and Storage. Linear image sensors are specialized semiconductor devices used to capture one-dimensional images. They are commonly found in applications requiring high-speed scanning or measurement of objects moving along a line.

Applications

  • Barcode scanners
  • Document scanners
  • Optical character recognition (OCR) systems
  • Spectrophotometers
  • Line scan cameras in industrial inspection systems

Features

  • High sensitivity
  • High resolution
  • Wide dynamic range
  • Low dark current
  • Compact package

Benefits

  • Provides high-quality image capture
  • Enables accurate measurement and detection
  • Offers excellent performance in low-light conditions
  • Minimizes noise and distortion
  • Easy to integrate into various systems

The TCD1254GFG likely features a linear array of photodiodes that convert light into electrical signals. Key specifications include the number of pixels, pixel size, sensitivity, dynamic range, and data rate. The ‘GFG’ portion of the part number likely describes the package type and any special features. The bracketed section (8Z,AA2) likely represents a lot or production code. High sensitivity is important for capturing faint images, while a wide dynamic range allows the sensor to handle both bright and dark scenes simultaneously. Low dark current minimizes noise in the image. Toshiba's image sensors are known for their high quality and reliability. The specific number of pixels will determine the achievable resolution. The datasheet will detail the timing requirements and output signal format. Applications such as spectroscopy greatly benefit from sensors with consistent pixel response and low noise. Further information, including spectral response characteristics and signal processing requirements, are vital for designing around this component.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2798 $61.1192
8+ $12.5373 $100.2984
13+ $12.1455 $157.8915
18+ $11.7537 $211.5666
23+ $11.3619 $261.3237
30+ $10.1866 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess