EN
  • EN
  • DE

TCD1705D

Part No TCD1705D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360020-TCD1705D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCD1705D CAD Model

Description

The TCD1705D is a high-sensitivity CCD (Charge-Coupled Device) linear image sensor produced by Toshiba Semiconductor and Storage. It is designed for high-resolution image scanning and detection applications, delivering excellent performance and image quality.

Applications

  • Image Scanners: Used in document scanners, flatbed scanners, and film scanners for capturing high-resolution images of documents and objects.
  • Barcode Readers: Employed in retail and industrial barcode readers for accurately scanning and decoding barcode labels.
  • Optical Character Recognition (OCR) Systems: Utilized in OCR systems for converting scanned images of text into machine-readable text.
  • Spectrophotometry: Applied in spectrophotometers for analyzing the spectral properties of light and materials.
  • Industrial Inspection: Used in industrial inspection systems for quality control, detecting defects, and verifying product dimensions.

Features

  • High Sensitivity: Capable of detecting weak light signals, enabling high-quality image capture in low-light conditions.
  • High Resolution: Provides a large number of pixels for capturing detailed images with fine resolution.
  • Low Dark Current: Minimizes noise and enhances image quality, particularly in long-exposure applications.
  • Wide Dynamic Range: Accurately captures both bright and dark areas in an image, preserving detail in varying light conditions.
  • Built-in Timing Generator: Simplifies system design and reduces the number of external components required.

Benefits

  • Enhanced Image Quality: The high sensitivity and resolution ensure clear and detailed image capture.
  • Improved Accuracy: Precise image capture leads to more accurate data extraction in applications like barcode reading and OCR.
  • Reduced System Cost: Integrated features like the timing generator can lower the overall system cost.
  • Reliable Performance: Toshiba's reputation for quality ensures long-term reliability and consistent performance.
  • Versatile Applications: Suitable for a broad range of imaging applications, providing design flexibility.

Additional Details

The TCD1705D typically features a specific number of pixels (e.g., 5340 pixels), a defined pixel size (e.g., 7μm x 7μm), and operates on a specified voltage (e.g., 5V). It is often packaged in a ceramic package to ensure durability and thermal stability. Refer to the official Toshiba datasheet for the most accurate and detailed specifications for design and implementation.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess