EN
  • EN
  • DE

TCD2950D

Part No TCD2950D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Image SensorCCD (charge coupled device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360046-TCD2950D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD2950D CAD Model

Description

The TCD2950D is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It's designed for various scanning applications, providing excellent image quality and reliability. This sensor incorporates a row of photo-sensitive elements that convert light intensity into electrical signals, enabling accurate and detailed image capture.

Applications

  • Document scanning
  • Barcode reading
  • Image processing equipment
  • Optical character recognition (OCR) systems
  • Industrial inspection systems

Features

  • High Sensitivity: Enables image capture even in low-light conditions.
  • High Resolution: Provides detailed and sharp images with a high pixel count.
  • Linear Image Sensor: Designed for scanning applications where a linear array of pixels is required.
  • Low Dark Current: Minimizes noise and improves image quality, particularly at longer exposure times.
  • Wide Dynamic Range: Captures both bright and dark areas within the same image without saturation or loss of detail.
  • Electronic Shutter Function: Allows for precise control of exposure time.

Benefits

  • Improved Image Quality: The high sensitivity and resolution result in clear and detailed images.
  • Increased Scanning Speed: Fast data transfer rates enable high-speed scanning.
  • Reduced Noise: Low dark current minimizes noise, enhancing image clarity.
  • Enhanced Reliability: Toshiba's manufacturing expertise ensures a robust and reliable sensor.
  • Simplified System Integration: The sensor's design simplifies integration into various scanning systems.

Additional Details

The TCD2950D operates on specific voltage requirements (consult the datasheet for exact values). It is typically packaged in a ceramic package to ensure durability and thermal stability. The sensor output is an analog signal, requiring appropriate analog-to-digital conversion circuitry for digital image processing. Specific performance characteristics like pixel size, number of pixels, and data transfer rates are available in the official Toshiba datasheet. Correct implementation of clock timing and signal processing is crucial for optimal performance.

You May Also Be Interested in

Pulse
Lowest to $1.6817
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess