EN
  • EN
  • DE

TCD2952DG

Part No TCD2952DG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360048-TCD2952DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD2952DG CAD Model

Description

The TCD2952DG is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor produced by Toshiba Semiconductor and Storage. It is well-suited for applications requiring precise and detailed image capture, such as scanning. The 'DG' likely indicates a specific variation or revision of the TCD2952D, potentially with enhanced features or specifications. Like other CCD linear sensors, it uses a linear array of photosensitive elements to convert light into electrical signals.

Applications

  • High-resolution document scanning
  • Optical character recognition (OCR)
  • Barcode and label reading
  • Industrial quality control and inspection systems
  • Medical imaging equipment (e.g., for certain types of scanners)

Features

  • High Sensitivity: Allows for operation in low-light environments without sacrificing image quality.
  • High Resolution: Provides detailed images with a high pixel count.
  • Linear Image Sensor: Designed for applications involving linear scanning.
  • Low Dark Current: Minimizes noise and improves image clarity, especially in long-exposure scenarios.
  • Wide Dynamic Range: Captures a broad range of light intensities within the same image.
  • Electronic Shutter Function: Enables precise control over exposure time.

Benefits

  • Superior Image Quality: High sensitivity and resolution ensure clear and detailed images.
  • Fast Scanning: Efficient data transfer rates contribute to high-speed scanning capabilities.
  • Reduced Noise: Low dark current minimizes noise, enhancing image clarity and accuracy.
  • Reliable Performance: Toshiba's reputation for quality ensures reliable sensor operation.
  • Simplified System Integration: Designed for straightforward integration into scanning systems.

Additional Details

The TCD2952DG requires specific operating voltages; consult the official Toshiba datasheet for precise values. It typically comes in a durable ceramic package for optimal thermal stability. The sensor outputs an analog signal and requires appropriate analog-to-digital conversion for digital processing. The datasheet provides comprehensive information on pixel size, the number of pixels, data transfer rates, and other key performance parameters. Proper clock timing and signal processing are critical for achieving optimal sensor performance. Consult the datasheet for specific differences between the 'D' and 'DG' versions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,156 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess