EN
  • EN
  • DE

TCD5250D-1

Part No TCD5250D-1
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360098-TCD5250D-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCD5250D-1 CAD Model

Description

The TCD5250D-1 is a CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is designed for use in various imaging applications where high resolution and sensitivity are critical. It is an improved version of previous Toshiba CCD linear sensors, offering enhanced performance and reliability.

Applications

  • Facsimile Machines: Used in fax machines to scan documents for transmission.
  • Image Scanners: Employed in flatbed scanners and other types of image scanners for digitizing images.
  • Optical Readers: Integrated into optical readers for tasks such as reading barcodes and QR codes.
  • Industrial Inspection Equipment: Utilized in industrial settings for automated visual inspection systems to detect defects.

Features

  • High Resolution: Provides excellent image clarity and detail with a high pixel count.
  • Linear Image Sensor: Uses a linear array of pixels for capturing images line by line.
  • CCD Technology: Based on CCD technology, offering low noise and high sensitivity.
  • Improved Sensitivity: Enhanced light sensitivity compared to earlier models, allowing for better performance in low-light conditions.

Benefits

  • Superior Image Quality: Delivers clear and detailed images, improving the accuracy of scanning and inspection processes.
  • Enhanced Scanning Speed: Allows for faster scanning speeds without sacrificing image quality.
  • Increased Reliability: Offers a robust and reliable solution for demanding imaging applications.
  • Reduced Noise: Minimizes noise in captured images, resulting in cleaner and more accurate data.

Additional Details

The TCD5250D-1 requires specific driving and signal processing circuitry to operate effectively. It operates at specific voltage levels and clock frequencies, as outlined in the device datasheet. Proper thermal management and shielding may be necessary to minimize noise and ensure stable operation. The sensor's performance can be optimized by adjusting parameters such as integration time and bias voltage. The device package is designed for surface mounting onto printed circuit boards, facilitating easy integration into various devices.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Pulse
Need more? Email Us
NVIDIA
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess