EN
  • EN
  • DE

TCK207G

Part No TCK207G
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1425+
Reference case WCSPC4C
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742433-TCK207G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCK207G CAD Model

Description

The TCK207G is a load switch IC manufactured by Toshiba Semiconductor and Storage. This device is designed for power management applications, providing overvoltage and overcurrent protection to downstream components. It’s commonly used to protect sensitive circuits from damage due to power surges or excessive current draw.

Applications:

  • Power Management in Portable Devices: Smartphones, tablets, and laptops where efficient power distribution and protection are critical.
  • USB Power Delivery: Protects USB ports and connected devices from overvoltage and overcurrent conditions.
  • Solid State Drives (SSDs): Protects SSDs from power surges that can damage the memory chips.
  • Industrial Control Systems: Protects sensitive control circuits from power fluctuations.
  • Automotive Electronics: Protects electronic components in vehicles from voltage spikes and current surges.

Features:

  • Overvoltage Protection (OVP): Shuts off the load when the input voltage exceeds a predefined threshold.
  • Overcurrent Protection (OCP): Limits the current flow to protect the load from excessive current draw.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the output.
  • Soft-Start Function: Gradually increases the output voltage to reduce inrush current during startup.
  • Reverse Current Protection: Prevents current from flowing back into the IC from the output.

Benefits:

  • Enhanced System Protection: Protects downstream components from damage due to overvoltage, overcurrent, and overheating.
  • Improved System Reliability: Reduces the risk of component failure due to power surges and excessive current draw.
  • Simplified Design: Easy to integrate into various applications, reducing design complexity and time.
  • Reduced Power Consumption: Minimizes power loss during normal operation.
  • Compact Size: Small package allows for integration into space-constrained applications.

Technical Specifications: The TCK207G typically operates with an input voltage range of 2.5V to 5.5V. The overvoltage protection threshold is typically set at 6.8V. The overcurrent protection limit varies depending on the specific configuration. It is available in a small package, such as a DFN4 package. Consult the Toshiba datasheet for detailed electrical characteristics and performance specifications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess