EN
  • EN
  • DE

TCP250(TP1)

Part No TCP250(TP1)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360574-TCP250(TP1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCP250(TP1) CAD Model

Description

The TCP250(TP1) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is characterized by its fast response time and low clamping voltage, which effectively diverts excess voltage away from protected circuitry.

Applications

  • Input/Output Protection: Protecting I/O ports of microcontrollers and other integrated circuits.
  • Data Line Protection: Shielding data lines in communication interfaces such as USB, Ethernet, and HDMI.
  • Power Supply Protection: Safeguarding power supply inputs from voltage surges.
  • Automotive Electronics: Protecting sensitive components in automotive control systems.
  • Consumer Electronics: Protecting against ESD in mobile phones, tablets, and other portable devices.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Responds quickly to transient events, providing immediate protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Enables compact circuit designs.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Bidirectional Protection: Provides protection against both positive and negative voltage transients.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Protects against damage from transient voltage events.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Reduced Warranty Claims: Minimizes failures due to ESD and other transient events.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Minimized Signal Degradation: Low capacitance ensures minimal impact on signal integrity.
  • Robust Protection: High surge capability ensures reliable protection in harsh environments.

Additional Details

The TCP250(TP1) features a specific clamping voltage and surge current rating, detailed in the Toshiba Semiconductor and Storage datasheet. It is typically available in a small surface-mount package. The specific capacitance value, reverse standoff voltage, and peak pulse power dissipation can be found in the datasheet. This TVS diode utilizes avalanche breakdown to clamp transient voltages. When a transient voltage exceeds the reverse standoff voltage, the diode rapidly conducts, diverting the excess current to ground and limiting the voltage across the protected components.

Proper PCB layout is crucial for effective transient voltage protection. The TVS diode should be placed as close as possible to the protected component, and the ground connection should be as short and direct as possible to minimize inductance. Consult the manufacturer's application notes for recommended layout guidelines. The TCP250(TP1) is suitable for protecting a wide range of electronic devices from the damaging effects of ESD and other transient voltage events.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess