EN
  • EN
  • DE

BZT52C2V4T-7-F

Part No BZT52C2V4T-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238670-BZT52C2V4T-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C2V4T-7-F CAD Model

Description

Product Overview: BZT52C2V4T-7-F by Diodes Incorporated

The BZT52C2V4T-7-F is a precision-engineered surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the BZT52 series, known for its reliability and consistency in performance. It is a highly versatile component, suitable for a variety of applications, including voltage regulation, surge suppression, and circuit protection.

Key Features

  • Low Zener Impedance: The BZT52C2V4T-7-F offers low Zener impedance, which ensures stable operation and a reliable voltage reference under varying load conditions.
  • High Stability: With its ability to maintain a consistent voltage over a broad current range, this Zener diode is an excellent choice for providing a stable reference voltage in electronic circuits.
  • Power Dissipation: Rated at a power dissipation of 410 mW, it can handle moderate levels of power, making it suitable for a wide range of electronic applications.
  • Compact Package: The SOD-123 package is not only space-efficient but also designed for automated assembly processes, making it ideal for high-volume production.
  • Wide Operating Temperature Range: It can operate over a temperature range of -55°C to +150°C, allowing for usage in environments with varying temperatures.

Applications

The BZT52C2V4T-7-F is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops for voltage stabilization and regulation.
  • Industrial equipment where precise voltage control is necessary for the protection of sensitive components.
  • Automotive electronics where it can protect against voltage transients and provide a stable supply in a harsh environment.
  • Telecommunications infrastructure, where it ensures consistent operation of communication devices.

Specifications at a Glance

Parameter Value
Zener Voltage 2.4V
Mounting Type Surface Mount
Package / Case SOD-123
Power Dissipation 410mW
Operating Temperature -55°C to +150°C

With its combination of features, the BZT52C2V4T-7-F from Diodes Incorporated is a robust and reliable component, suitable for designers and engineers looking for a Zener diode that offers both performance and versatility.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess