EN
  • EN
  • DE

TCR5SB31A

Part No TCR5SB31A
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 150 mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265695-TCR5SB31A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB31A CAD Model

Description

The TCR5SB31A is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable output voltage with low quiescent current consumption, making it suitable for various battery-powered applications and devices requiring efficient power management.

Applications:

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and portable media players.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable technology requiring low power consumption.
  • IoT Devices: Providing regulated voltage for sensors, communication modules, and microcontrollers in Internet of Things (IoT) applications.
  • Battery-Powered Equipment: Suitable for use in remote controls, wireless sensors, and other battery-operated devices.
  • Power Management Systems: Used as a post regulator in power management systems to provide a stable voltage source.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a certain limit, preventing thermal damage.
  • Small Package: Available in a compact package, suitable for space-constrained applications.
  • Fixed Output Voltage: Provides a stable and accurate fixed output voltage.

Benefits:

  • Extended Battery Life: The low quiescent current consumption helps to extend the operating time of battery-powered devices.
  • Reliable Performance: The stable output voltage ensures consistent performance of the connected electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms safeguard the regulator and the load from potential damage.
  • Compact Design: The small package size allows for easy integration into compact electronic devices.
  • Simplified Circuit Design: The fixed output voltage simplifies the design of power supply circuits.

Additional Details:

The TCR5SB31A is designed for use with ceramic capacitors, which offer excellent stability and low ESR (Equivalent Series Resistance). Always consult the official datasheet for detailed specifications, including input voltage range, output voltage tolerance, dropout voltage characteristics, quiescent current values, and recommended operating conditions. The datasheet will also provide information on the device's thermal characteristics and soldering recommendations. The output voltage is fixed, so selecting the correct variant based on the application's required voltage is crucial. Refer to the datasheet to understand the specific voltage rating of the TCR5SB31A being used in the circuit. Typically, a 1uF or greater output capacitor is recommended to ensure stability.

By minimizing power losses and ensuring stable operation, the TCR5SB31A LDO regulator contributes to the overall efficiency and reliability of electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess