EN
  • EN
  • DE

TC40H375P

Part No TC40H375P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description C2MOS DIGITAL INTERGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264538-TC40H375P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC40H375P CAD Model

Description

The TC40H375P is a Phase Locked Loop (PLL) frequency synthesizer manufactured by Toshiba Semiconductor and Storage. PLL synthesizers are used to generate stable and accurate frequencies, which are essential in various communication and electronic systems. The TC40H375P is designed for applications requiring precise frequency control and low phase noise.

Applications

  • Wireless communication systems: Used in cellular base stations, mobile phones, and wireless transceivers to generate carrier frequencies.
  • Satellite communication: Employed in satellite receivers and transmitters for frequency synthesis.
  • Test and measurement equipment: Used in signal generators and frequency analyzers for precise frequency control.
  • Clock generation: Provides accurate clock signals for microprocessors and digital circuits.
  • Frequency hopping systems: Generates a sequence of frequencies for secure communication.

Features

  • Wide frequency range: Operates over a broad range of frequencies.
  • Low phase noise: Minimizes unwanted noise and jitter in the output signal.
  • Fast locking time: Quickly achieves a stable output frequency.
  • Programmable frequency division: Allows for flexible frequency selection.
  • Low power consumption: Minimizes power usage in portable devices.

Benefits

  • Improved signal quality: Low phase noise results in cleaner and more reliable signals.
  • Enhanced communication performance: Accurate frequency control enhances the performance of communication systems.
  • Increased system stability: Stable frequency generation reduces the risk of malfunctions and errors.
  • Greater design flexibility: Programmable frequency division allows for customization to meet specific application requirements.
  • Reduced power consumption: Minimizes battery drain in portable devices.

Additional Details

The TC40H375P PLL frequency synthesizer is typically available in a small surface-mount package, which allows for compact designs. Its specifications include the frequency range, phase noise, locking time, power supply voltage, and operating temperature range. Proper loop filter design is crucial for optimal performance, and the manufacturer provides detailed application notes and technical support to assist designers in integrating the synthesizer into their systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess