EN
  • EN
  • DE

TCR5SB41U

Part No TCR5SB41U
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 200-mA CMOS Low-Dropout Regulators (Point Regulators)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215483-TCR5SB41U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SB41U CAD Model

Description

The TCR5SB41U is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. Designed to provide a stable 4.1V output, this regulator is commonly used in a variety of electronic devices that require a precise and regulated voltage supply.

Applications

  • Smartphones: Powers specific ICs or sub-circuits requiring 4.1V.
  • Wireless Communication Equipment: Supplies clean power to transceivers and RF front-ends.
  • Portable GPS Devices: Regulates the power supply for GPS modules.
  • Data Loggers: Provides a stable voltage source for data acquisition and storage systems.
  • Sensor Networks: Powers sensors and communication nodes in wireless sensor networks.
  • Industrial Control Systems: Provides reliable voltage for control circuitry.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output.
  • Low Quiescent Current: Minimizes power consumption in standby or no-load conditions.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Overheat Protection: Thermal shutdown feature prevents overheating and potential damage.
  • Small Package: Available in compact surface-mount packages, suitable for small devices.
  • Fixed Output Voltage: Provides a precise and stable 4.1V output.

Benefits

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Extended Battery Life: Low quiescent current improves energy efficiency in portable devices.
  • Protection Against Faults: Overcurrent and overheat protection increase system robustness.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage simplifies power supply design.

Additional Details

The TCR5SB41U LDO regulator operates with a typical input voltage range of 4.2V to 5.5V. It offers a stable and accurate 4.1V output voltage. This device is commonly available in a small surface-mount package such as SOT-25. The operating temperature range typically spans from -40°C to +85°C. The output current capability typically ranges from 300mA to 500mA, but this depends on the specific operating conditions and the version of the IC. External input and output capacitors are necessary for stability; consult the device datasheet for recommended capacitor values and ESR specifications. The overcurrent protection is generally set to activate slightly above the rated output current. The thermal shutdown temperature is typically around 150°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess