EN
  • EN
  • DE

TCR5SC28FE

Part No TCR5SC28FE
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA CMOS Low-Dropout Regulator (Point regulator)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215492-TCR5SC28FE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCR5SC28FE CAD Model

Description

The TCR5SC28FE is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. This LDO regulator provides a stable 2.8V output voltage, making it well-suited for a variety of applications that require a regulated power supply. Its key features include low quiescent current, overcurrent protection, and thermal shutdown, ensuring reliable and efficient operation.

Applications:

  • Power supply for microcontrollers: Providing a stable 2.8V supply for various microcontrollers.
  • Voltage regulation in portable devices: Used in devices like smartphones, tablets, and wearables.
  • Power management in consumer electronics: Found in devices such as audio players, digital cameras, and gaming consoles.
  • Industrial control systems: Powering sensors, actuators, and other components in industrial applications.

Features:

  • Fixed 2.8V output voltage: Delivers a stable and precise 2.8V output.
  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low quiescent current: Reduces power consumption, especially important in battery-powered applications.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when the temperature reaches a critical level.
  • Small surface-mount package: Facilitates compact designs and efficient board assembly.

Benefits:

  • Stable power supply: Ensures reliable operation of connected devices by providing a consistent voltage.
  • Energy efficiency: Low quiescent current extends battery life and reduces overall power consumption.
  • Protection against damage: Overcurrent and thermal shutdown features protect against potential failures.
  • Simplified design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact solution: Small package enables use in space-constrained applications.

The TCR5SC28FE is designed to provide a highly efficient and reliable power solution for a wide range of applications. Its low dropout voltage allows it to operate effectively even when the input voltage is close to the desired output voltage, maximizing efficiency and minimizing power loss. The low quiescent current is particularly beneficial in battery-powered devices, as it helps to extend battery life. The inclusion of overcurrent protection and thermal shutdown provides added safety and reliability, protecting both the regulator and the connected components from potential damage. The fixed 2.8V output voltage simplifies the design process and ensures a stable and consistent power supply for sensitive electronic components. The small surface-mount package allows for easy integration into compact electronic devices, making it an ideal choice for modern, space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess