EN
  • EN
  • DE

LP3965ET-1.8

Part No LP3965ET-1.8
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast Ultra Low Dropout Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203745-LP3965ET-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3965ET-1.8 CAD Model

Description

The LP3965ET-1.8 is a low-dropout (LDO) voltage regulator manufactured by Texas Instruments (originally National Semiconductor). It's designed to provide a stable and accurate 1.8V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. This regulator offers excellent transient response and low noise performance.

Applications:

  • Portable Electronics: Powering microprocessors, memory, and other components in battery-operated devices.
  • Cellular Phones: Providing stable voltage for sensitive RF and digital circuits.
  • PDAs and Handheld Devices: Supplying power to various components in personal digital assistants.
  • Notebook Computers: Powering core logic and peripheral devices with a regulated 1.8V supply.
  • Post Regulators for Switching Supplies: Reducing ripple and noise in switching power supplies.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing battery life.
  • Output Voltage: Fixed 1.8V output.
  • High Output Current: Capable of delivering up to 1.5A output current.
  • Excellent Transient Response: Maintains stable output voltage during rapid load changes.
  • Low Noise: Provides a clean power supply, essential for sensitive analog and RF circuits.
  • Overcurrent and Overtemperature Protection: Protects the regulator and the load from damage.
  • Enable Pin: Allows for remote on/off control of the regulator.

Benefits:

  • Extended Battery Life: Low dropout voltage increases efficiency and extends battery run time.
  • Stable and Clean Power: Low noise and excellent transient response ensure reliable operation of sensitive circuits.
  • Protection Features: Prevents damage from overcurrent and overtemperature conditions.
  • Compact Size: Suitable for space-constrained applications.
  • Ease of Use: Requires minimal external components for stable operation.

Additional Details:

The LP3965ET-1.8 typically requires input and output capacitors for stability. The datasheet recommends specific capacitor values (e.g., tantalum or ceramic capacitors) for optimal performance. The enable pin can be used to shut down the regulator and reduce power consumption in standby mode. The thermal resistance of the package should be considered to ensure proper heat dissipation, especially at higher output currents. The input voltage should be greater than the output voltage plus the dropout voltage for proper regulation.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess