EN
  • EN
  • DE

TD2512WFA

Part No TD2512WFA
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361016-TD2512WFA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD2512WFA CAD Model

Description

The TD2512WFA is a high-performance operational amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of applications requiring precision amplification and signal conditioning. This amplifier boasts excellent input characteristics, high gain, and low noise, making it suitable for demanding analog circuits.

Applications:

  • Sensor Signal Conditioning: Amplifying and filtering signals from various sensors, such as temperature, pressure, and light sensors.
  • Instrumentation Amplifiers: Building precision instrumentation amplifiers for data acquisition systems.
  • Active Filters: Implementing active filter circuits for signal processing and noise reduction.
  • Audio Amplification: Use in pre-amplifiers and audio processing circuits where low noise and high fidelity are required.
  • Voltage Regulators: Implementing stable and accurate voltage regulation circuits.

Features:

  • Low Input Offset Voltage: Minimizes DC errors in amplification.
  • High Open-Loop Gain: Provides high amplification for weak signals.
  • Low Noise: Ensures minimal noise contribution in sensitive applications.
  • Wide Supply Voltage Range: Offers flexibility in power supply design.
  • High Slew Rate: Enables fast signal processing and responsiveness.
  • Short circuit protection: Protects the amplifier from damage due to output shorts.

Benefits:

  • Improved Accuracy: Low offset voltage and high gain contribute to accurate signal amplification.
  • Enhanced Signal Quality: Low noise performance preserves the integrity of weak signals.
  • Versatile Application: Suitable for a broad range of analog circuit designs.
  • Reliable Performance: Toshiba's quality ensures consistent and dependable operation.
  • Simplified Design: Wide supply voltage range simplifies power supply requirements.
  • Protection: Short circuit protection helps prevent damage and increase product lifespan.

Technical Specifications:

The specific technical specifications of the TD2512WFA, such as input offset voltage, open-loop gain, noise figure, slew rate, and supply voltage range, can be found in the official Toshiba datasheet. It's important to consult the datasheet for detailed electrical characteristics and operating conditions.

Package: This operational amplifier is available in a variety of surface mount packages. Consult the datasheet for details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,488 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess