EN
  • EN
  • DE

TD6124P

Part No TD6124P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1.2GHz PRESCALER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361044-TD6124P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD6124P CAD Model

Description

The TD6124P, manufactured by Toshiba Semiconductor and Storage, is a monolithic integrated circuit designed for motor control applications. It's primarily employed as a driver for various types of motors, enabling precise control over their speed, direction, and braking functions. This IC integrates essential circuitry to simplify the design process and reduce the number of external components required, making it a valuable component in diverse electronic systems.

Applications

  • DC Motor Control: Enables precise control of speed and direction in DC motors.
  • Stepper Motor Control: Facilitates accurate positioning and movement in stepper motor systems.
  • Robotics: Drives motors in robotic arms, wheels, and other actuators for precise and coordinated movements.
  • Industrial Automation: Controls motors in conveyor belts, automated assembly lines, and other industrial equipment.
  • Consumer Electronics: Used in appliances, toys, and other consumer electronic devices requiring motor control.

Features

  • Integrated H-Bridge Driver: Contains a complete H-bridge circuit for bidirectional motor control.
  • Overcurrent Protection: Protects the IC and the motor from damage due to excessive current flow.
  • Thermal Shutdown: Shuts down the IC automatically if it overheats, preventing permanent damage.
  • Logic-Level Control Inputs: Compatible with standard logic signals from microcontrollers and other digital circuits.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages to accommodate different motor requirements.

Benefits

  • Simplified Circuit Design: Reduces the number of external components required, streamlining the design process and saving board space.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage to the IC and the motor.
  • Precise Motor Control: Enables accurate speed and position control for various types of motors.
  • Cost-Effective Solution: Provides a cost-effective solution for motor control applications compared to discrete component designs.
  • Improved Efficiency: Optimizes motor performance, leading to improved energy efficiency.

Additional Details

The TD6124P typically features separate control inputs for forward, reverse, and braking functions, allowing for versatile motor control strategies. The integrated H-bridge driver provides efficient switching and minimizes power dissipation. The overcurrent protection feature limits the output current to a safe level, preventing damage to the IC and the motor. The thermal shutdown feature automatically shuts down the IC if it becomes too hot, preventing permanent damage. External components, such as resistors and capacitors, are often used to set operating parameters and provide filtering. Proper heat sinking may be necessary to dissipate heat and ensure reliable operation, especially at higher power levels or in demanding environments. The device is available in various package options, including DIP and SOIC.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess