EN
  • EN
  • DE

TD62084AFNG

Part No TD62084AFNG
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Description 8CH DARLINGTON SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265759-TD62084AFNG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62084AFNG CAD Model

Description

The TD62084AFNG is a high-voltage, high-current sink driver manufactured by Toshiba Semiconductor and Storage. It is designed to drive inductive loads such as relays, solenoids, and lamps. This device is commonly used in applications requiring multiple independent drivers with high output capabilities.

Applications:

  • Relay Driving: Used to control relays in various applications, such as automotive systems, industrial controls, and home appliances.
  • Solenoid Driving: Employed to drive solenoids in electromechanical actuators and valves.
  • Lamp Driving: Used to control incandescent lamps and LEDs in lighting systems.
  • Motor Driving (small DC motors): Can drive small DC motors in toys, robotics and other small applications.
  • Automotive Applications: Found in automotive systems for controlling various actuators and loads.

Features:

  • High Output Voltage: Can withstand high output voltages, suitable for driving inductive loads.
  • High Output Current: Delivers a high output current to drive demanding loads.
  • Integrated Flyback Diodes: Provides protection against voltage spikes caused by inductive loads.
  • Multiple Independent Drivers: Features multiple independent driver channels for versatile control.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits:

  • Simplified System Design: Integrated flyback diodes simplify circuit design and reduce component count.
  • Improved System Reliability: Thermal shutdown protection enhances system reliability.
  • Versatile Functionality: Multiple independent drivers allow for versatile control of various loads.
  • Protection Against Inductive Kickback: Integrated flyback diodes protect the driver from voltage spikes.
  • High-Performance Driving: Provides reliable and high-performance driving for demanding loads.

Technical Specifications:

The TD62084AFNG typically features an output voltage rating of up to 50V and an output current rating of up to 500mA per channel. It incorporates integrated flyback diodes for inductive load protection. The number of channels is typically eight. The input logic is compatible with standard TTL and CMOS logic levels. The device is commonly packaged in a SOP or TSSOP package. Refer to the manufacturer's datasheet for detailed electrical characteristics, application circuits, and thermal performance.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess