EN
  • EN
  • DE

TD62303P

Part No TD62303P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 6CH DIGIT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265765-TD62303P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62303P CAD Model

Description

The TD62303P is a high-voltage, high-current source driver array manufactured by Toshiba Semiconductor and Storage. This device is specifically designed for driving inductive loads such as relays, solenoids, and stepper motors. It integrates seven independent source drivers, each capable of sinking a substantial amount of current, making it ideal for a wide range of industrial and consumer applications.

Applications

  • Driving relays in automotive applications.
  • Controlling solenoids in industrial automation equipment.
  • Driving stepper motors in printers and scanners.
  • Driving LED displays.
  • Controlling lamps and other high-current devices.
  • Use in vending machines for controlling various mechanisms.
  • Use in arcade machines.

Features

  • Seven Independent Drivers: Integrates seven individual source drivers within a single package.
  • High Output Voltage: Supports high output voltage levels suitable for driving various loads.
  • High Output Current: Each driver can handle significant current levels, enabling direct drive of inductive loads.
  • Internal Suppression Diodes: Includes internal diodes for inductive load kickback protection.
  • TTL/CMOS Compatible Inputs: Compatible with standard TTL and CMOS logic levels for easy interface with microcontrollers and other digital circuits.
  • Low Input Current: Requires minimal input current, reducing the load on driving circuits.
  • DIP Package: Available in a through-hole DIP package for ease of prototyping and board assembly.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies circuit design by integrating multiple drivers into a single package.
  • Improved Reliability: Internal suppression diodes protect the drivers from inductive kickback, enhancing system reliability.
  • Direct Drive Capability: Enables direct drive of inductive loads without the need for external components.
  • Wide Compatibility: TTL/CMOS compatible inputs allow for easy integration with various digital control systems.
  • Space Saving: Compact package minimizes board space requirements.

Additional Details

The TD62303P typically operates with a supply voltage range of 4.5V to 30V. Each driver can source up to 500mA of current. The internal suppression diodes have a peak reverse voltage rating that protects against voltage spikes generated by inductive loads. The device is available in a 16-pin DIP package. This driver is known for its robust performance and reliability in driving various loads, making it a popular choice for many designs. The operating temperature range is typically -40°C to +85°C, making it suitable for use in a variety of environments. Ensure to consult the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess