EN
  • EN
  • DE

TD62308F-EL

Part No TD62308F-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215729-TD62308F-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62308F-EL CAD Model

Description

The TD62308F-EL is a Darlington transistor array manufactured by Toshiba Semiconductor and Storage. It is specifically designed to drive inductive loads such as relays, solenoids, and small motors. A key feature of this device is its integrated protection diodes, which safeguard the circuit from voltage spikes caused by inductive kickback, thereby increasing system reliability.

Applications:

  • Driving relays in industrial control systems
  • Controlling solenoids in automotive applications
  • Driving small DC motors in robotics and automation
  • LED display drivers
  • Lamp drivers
  • Logic Buffers
  • Line drivers

Features:

  • High Output Voltage: Up to 50V (typical)
  • High Output Current: Up to 500mA per channel
  • Integrated Suppression Diodes: Provides protection against inductive voltage spikes
  • TTL and CMOS Compatible Inputs: Simplifies interfacing with digital circuits
  • Seven Darlington Transistor Arrays: Allows for driving multiple loads
  • Low Saturation Voltage: Ensures efficient operation
  • Surface Mount Package: Facilitates automated assembly

Benefits:

  • Simplified Circuit Design: Reduces component count and board space.
  • Enhanced System Reliability: Protection diodes prevent damage from inductive loads.
  • Direct Logic Interface: No external level shifting is required.
  • Efficient Power Management: Low saturation voltage minimizes heat generation.
  • Cost-Effective Solution: Integrates multiple drivers into a single package.
  • Easy Assembly: Surface mount package is suitable for automated manufacturing.

Additional Details:

The TD62308F-EL consists of seven independent Darlington transistor arrays, each incorporating a suppression diode for inductive load protection. These diodes are essential for absorbing the energy generated when switching inductive loads, preventing voltage spikes that could damage the transistors and other circuit components. The inputs are designed to be compatible with both TTL and CMOS logic levels, making it easy to interface the device with a wide range of microcontrollers and digital circuits. The '-EL' suffix likely indicates a specific lead finish or packaging option. For detailed specifications, thermal characteristics, and recommended operating conditions, refer to the manufacturer's datasheet. This part is commonly used in industrial automation, automotive electronics, and consumer appliances where reliable and efficient driving of multiple loads is essential.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess