EN
  • EN
  • DE

TD62387AP

Part No TD62387AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH LOW INPUT ACTIVE DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361235-TD62387AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62387AP CAD Model

Description

The TD62387AP is a high-voltage, high-current source driver array manufactured by Toshiba Semiconductor and Storage. This device is designed to interface between low-level logic signals and higher voltage/current loads, making it suitable for applications where microcontrollers or other low-power circuits need to control more power-hungry devices.

Applications:

  • Relay driving: Controlling relays in industrial control systems, automotive electronics, and home automation.
  • Solenoid driving: Driving solenoids in applications like valve control, door locking mechanisms, and industrial machinery.
  • LED driving: Powering LED displays, indicator lights, and general illumination.
  • Motor driving: Used for controlling small DC motors.
  • Logic Buffers: Used as logic buffers with high-current drive capabilities for signal amplification.

Features:

  • High Output Voltage: Designed to withstand and operate at high output voltages.
  • High Output Current: Capable of sourcing a significant amount of current per channel.
  • Built-in Clamp Diodes: Includes integrated clamp diodes for protection against inductive kickback when driving inductive loads.
  • TTL/CMOS Compatible Input: Inputs are compatible with standard TTL and CMOS logic levels for ease of interfacing.
  • Multiple Channels: Contains multiple independent driver channels within a single package.
  • Thermal Shutdown Protection: Incorporates thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Simplified Interface: Eases the interface between low-power logic and high-power loads, reducing design complexity.
  • Reduced Component Count: Integrates multiple driver channels in one package, saving board space and reducing the number of components needed.
  • Enhanced Reliability: Built-in protection features enhance reliability and prevent damage to the driver and the connected loads.
  • Improved Performance: Delivers stable and reliable driving performance for a variety of load types.
  • Cost-Effective: Provides a cost-effective solution for driving high-power loads, especially inductive loads.

Additional Details:

The TD62387AP is generally available in a through-hole package. The built-in clamp diodes are critical for driving inductive loads such as relays and solenoids. When these loads are de-energized, they can generate a voltage spike due to the collapsing magnetic field. The clamp diodes provide a path for this energy to dissipate, protecting the driver from damage. Specifications include maximum output voltage, output current per channel, input logic voltage levels, and operating temperature range. Always refer to the manufacturer's datasheet for specific values and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess