EN
  • EN
  • DE

TD62477P

Part No TD62477P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2CH PERIPHERAL AND/NAND/OR/NOR/DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361238-TD62477P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62477P CAD Model

Description

The TD62477P is a high-voltage, high-current source driver array manufactured by Toshiba Semiconductor and Storage. It is designed to interface between low-level logic signals and higher-voltage/higher-current loads, making it suitable for a variety of applications where microcontrollers or other low-power circuits need to control devices requiring significantly more power.

Applications:

      
  • Relay Driving: Used to control relays in industrial control systems, automotive systems, and home automation.
  •   
  • Solenoid Driving: Drives solenoids in applications like valve control, door locks, and industrial machinery.
  •   
  • LED Driving: Used for driving LEDs in displays, indicators, and lighting systems.
  •   
  • Motor Driving: Can be used for controlling small DC motors.

Features:

      
  • High Output Voltage: Capable of driving high-voltage loads.
  •   
  • High Output Current: Each channel can source a significant amount of current.
  •   
  • Built-in Clamp Diodes: Includes clamp diodes for inductive load protection.
  •   
  • TTL/CMOS Compatible Input: Compatible with standard TTL and CMOS logic levels.
  •   
  • Multiple Channels: Contains multiple independent driver channels in a single package.
  •   
  • Thermal Shutdown Protection: Offers protection against over-temperature conditions.

Benefits:

      
  • Simplified Interface: Simplifies the interface between low-power logic and high-power loads.
  •   
  • Reduced Component Count: Integrates multiple driver channels into a single chip, reducing component count and board space.
  •   
  • Enhanced Reliability: Built-in protection features enhance reliability and prevent damage to the driver and connected loads.
  •   
  • Improved Performance: Provides stable and reliable driving capability for various types of loads.
  •   
  • Cost-Effective Solution: Offers a cost-effective solution for driving high-power loads.

Additional Details:

The TD62477P is typically available in a through-hole package. The integrated clamp diodes are particularly important when driving inductive loads like relays and solenoids. When these devices are switched off, the collapsing magnetic field can generate a high-voltage spike. The clamp diodes provide a path for this energy to dissipate, protecting the driver from damage. Be sure to consult the manufacturer's datasheet for specific voltage and current ratings, operating temperature range, and other important specifications.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4793 $59.5032
57+ $2.0344 $115.9608
88+ $1.9708 $173.4304
122+ $1.9073 $232.6906
157+ $1.8436 $289.4452
210+ $1.6530 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 688 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess