EN
  • EN
  • DE

TD62502FNG

Part No TD62502FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Description 7ch Single Driver: Common Emitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215743-TD62502FNG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62502FNG CAD Model

Description

The TD62502FNG is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It's designed to interface between low-level logic signals and higher voltage/current loads, enabling microcontrollers or other low-power circuits to control devices requiring more power.

Applications:

  • Relay Driving: Controls relays in industrial control systems, automotive electronics, and home automation applications.
  • Solenoid Driving: Drives solenoids in applications such as valve control, door locks, and industrial machinery.
  • LED Driving: Powers LED displays, indicator lights, and general lighting systems.
  • Motor Driving: Can be used for controlling small DC motors.

Features:

  • High Output Voltage: Designed to withstand high output voltages.
  • High Output Current: Capable of sinking a substantial amount of current per channel.
  • Built-in Clamp Diodes: Includes integrated clamp diodes for protection against inductive kickback.
  • TTL/CMOS Compatible Input: Compatible with standard TTL and CMOS logic levels for easy interfacing.
  • Multiple Channels: Contains multiple independent driver channels within a single package.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Simplified Interface: Streamlines the connection between low-power logic and high-power loads.
  • Reduced Component Count: Integrates multiple driver channels into a single chip, minimizing board space and component requirements.
  • Enhanced Reliability: Built-in protection features improve reliability and protect the driver and connected loads from damage.
  • Improved Performance: Delivers stable and dependable driving performance for a variety of load types.
  • Cost-Effective Solution: Offers a cost-effective method for driving high-power loads.

Additional Details:

The TD62502FNG is typically available in a surface-mount package. The built-in clamp diodes are particularly important when driving inductive loads like relays and solenoids. When these loads are de-energized, a voltage spike occurs due to the collapsing magnetic field; the clamp diodes provide a path for this energy to dissipate, protecting the driver from damage. Important specifications include maximum output voltage, output current per channel, input logic voltage levels, and operating temperature range. Consult the manufacturer's datasheet for detailed application guidelines and specifications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess