The TD62785PG is a high-voltage, high-current source driver manufactured by Toshiba Semiconductor and Storage. It is specifically designed for driving inductive loads such as relays, solenoids, and lamps. The device features built-in protection diodes to protect against back-EMF from inductive loads, ensuring reliable operation.
Applications
- Relay drivers
- Solenoid drivers
- Lamp drivers
- Stepping motor control
- LED matrix displays
- Logic buffers
Features
- High output voltage (up to 50V)
- High output current (500mA per channel)
- Built-in clamp diodes for inductive load protection
- Low saturation voltage
- TTL/CMOS compatible inputs
- DIP-16 package
Benefits
- Simplified circuit design due to integrated protection diodes
- Reliable driving of inductive loads
- Easy interface with logic circuits
- Reduced component count
- Improved system robustness
Additional Details
The TD62785PG is a versatile source driver suitable for a wide range of applications. Its high voltage and current capabilities, combined with integrated protection, make it an ideal choice for driving inductive loads. The device's TTL/CMOS compatible inputs allow for easy interfacing with microcontrollers and other logic circuits. The DIP-16 package simplifies board layout and assembly. The clamp diodes protect the device from voltage spikes generated by inductive loads when they are switched off. The TD62785PG offers a cost-effective and reliable solution for driving various types of loads in industrial and consumer applications. The operating temperature is typically -40 to 85 degrees Celsius. It's a high-performance solution for demanding driver applications.