EN
  • EN
  • DE

SKY77703-13

Part No SKY77703-13
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325062-SKY77703-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY77703-13 CAD Model

Description

The SKY77703-13 is a Multimode Multiband Power Amplifier Module (PAM) designed for GSM/GPRS/EDGE applications. This PAM supports quad-band GSM operation, covering GSM850, GSM900, DCS1800, and PCS1900 bands. It is optimized for high efficiency and linearity, providing excellent performance in mobile communication devices.

Applications

  • GSM/GPRS/EDGE Mobile Phones
  • Wireless Data Cards
  • Handheld Communication Devices

Features

  • Quad-band GSM/GPRS/EDGE operation
  • High efficiency power amplifier
  • Integrated power control
  • Low harmonic emissions
  • Compact form factor

Benefits

  • Extended battery life
  • Reduced board space requirements
  • Improved call quality
  • Simplified RF design
  • Cost-effective solution

The SKY77703-13 integrates a high-efficiency power amplifier, impedance matching networks, and power control circuitry into a single module. The power amplifier utilizes a Heterojunction Bipolar Transistor (HBT) process for superior performance. The integrated power control feature ensures stable output power and optimizes battery life by adjusting the power level according to the network conditions. The device is designed to meet stringent regulatory requirements for harmonic emissions, minimizing interference with other electronic devices. The SKY77703-13 is packaged in a compact surface-mount module, simplifying the manufacturing process and reducing overall system cost. This PAM is designed for automated assembly using standard pick and place equipment, and it is compatible with lead-free reflow soldering processes. The SKY77703-13 provides a cost-effective and high-performance solution for GSM/GPRS/EDGE applications. The integration of multiple components into a single module simplifies the RF front-end design and reduces the number of external components required. The module is fully shielded to minimize EMI (Electromagnetic Interference) and ensure compliance with regulatory requirements. The SKY77703-13 is suitable for a wide range of mobile communication devices, including smartphones, feature phones, and data cards.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess