EN
  • EN
  • DE

TG2211FT

Part No TG2211FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA GaAs Linear Integrated Circuit GaAs Monolithic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1266891-TG2211FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG2211FT CAD Model

Description

The TG2211FT is a high-speed, low-noise operational amplifier (op-amp) from Toshiba Semiconductor and Storage. It is designed for a wide range of applications requiring amplification of analog signals with minimal distortion and noise. The TG2211FT features a high gain-bandwidth product and excellent slew rate, making it suitable for demanding applications.

Applications:

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio signal processing circuits.
  • Sensor Signal Conditioning: Amplifies and filters signals from sensors such as temperature, pressure, and light sensors.
  • Active Filters: Implements high-performance active filters for signal processing.
  • Instrumentation Amplifiers: Used as building blocks for precision instrumentation amplifiers.
  • Data Acquisition Systems: Amplifies analog signals before digitization in data acquisition systems.

Features:

  • High Gain-Bandwidth Product: Provides high gain at high frequencies.
  • Low Noise: Minimizes noise in amplified signals.
  • High Slew Rate: Enables fast response to input signal changes.
  • Low Input Bias Current: Reduces errors due to input bias current.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages.

Benefits:

  • Improved Signal Quality: Low noise and high gain-bandwidth product ensure accurate signal amplification.
  • Faster Response Time: High slew rate allows for rapid response to input signal changes.
  • Reduced Signal Distortion: Low distortion characteristics maintain signal integrity.
  • Versatile Application: Wide supply voltage range and flexible design make it suitable for various applications.
  • Enhanced Accuracy: Low input bias current minimizes errors in signal amplification.

Additional Details:

The TG2211FT is typically available in surface-mount packages. Specific electrical characteristics, such as input voltage range, output voltage swing, and operating temperature range, can be found in the Toshiba datasheet. The Op-Amp is optimized for low noise performance and high gain accuracy. It is crucial to refer to the datasheet for detailed design considerations and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess