EN
  • EN
  • DE

TG2216TU

Part No TG2216TU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA GaAs Linear Integrated Circuit GaAs Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365122-TG2216TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG2216TU CAD Model

Description

The TG2216TU is a Silicon NPN Epitaxial Planar Transistor manufactured by Toshiba Semiconductor and Storage. It is primarily designed for high-frequency amplifier applications, emphasizing low noise characteristics and high gain. The TU suffix typically indicates a specific package type, often a small surface-mount package for compact designs.

Applications

  • High-frequency amplifiers
  • Low-noise amplifiers (LNAs)
  • Oscillator circuits
  • RF front-end modules
  • Wireless communication devices

Features

  • Silicon NPN Epitaxial Planar structure
  • High transition frequency (fT)
  • Low noise figure
  • High power gain
  • Small surface-mount package (TU package)
  • Excellent linearity

Benefits

  • Improved signal amplification in high-frequency applications
  • Reduced noise interference for clearer signal reception
  • Enhanced performance in RF and wireless systems
  • Compact design for space-constrained applications
  • Stable and reliable operation
  • Cost-effective solution for high-frequency amplification

Additional Details

The TG2216TU transistor is commonly used in RF amplifiers, low-noise amplifiers (LNAs), and front-end circuits of wireless communication devices. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC), optimized for high-frequency performance. The 'TU' package facilitates easy surface mounting on printed circuit boards. The high transition frequency allows the device to operate effectively in circuits operating at several GHz. Effective thermal management is essential to ensure reliable operation within its specified temperature range. The device is likely lead-free and RoHS compliant. Its low noise figure makes it especially suitable for applications where minimizing signal interference is critical. Its compact size contributes to the miniaturization of electronic devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess