EN
  • EN
  • DE

TH58NVG2S3BTG00

Part No TH58NVG2S3BTG00
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 216922-TH58NVG2S3BTG00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58NVG2S3BTG00 CAD Model

Description

The TH58NVG2S3BTG00 is a NAND flash memory component manufactured by Toshiba (now Kioxia). This memory chip is designed for use in a wide range of applications, including solid-state drives (SSDs), USB flash drives, memory cards, and embedded systems. It offers non-volatile storage capabilities, meaning it retains data even when power is removed. The 'NVG' in the part number indicates that it belongs to a specific family of NAND flash products from Toshiba/Kioxia.

Applications

  • Solid-State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • USB Flash Drives: Used to store data in portable USB drives.
  • Memory Cards: Found in SD cards, microSD cards, and other memory card formats for cameras, smartphones, and other devices.
  • Embedded Systems: Used in industrial control systems, medical devices, and other embedded applications.
  • Mobile Devices: Employed in smartphones and tablets for internal storage.

Features

  • NAND Flash Technology: Utilizes NAND flash memory cells for storing data.
  • Non-Volatile Storage: Retains stored data even when power is off.
  • High Storage Density: Offers high storage capacity in a small form factor.
  • Error Correction Code (ECC): Includes ECC to detect and correct data errors, ensuring data integrity.
  • Serial Interface: Uses a serial interface for efficient data transfer.
  • Low Power Consumption: Designed for low power operation, making it suitable for mobile devices.

Benefits

  • Reliable Data Storage: Ensures data integrity through ECC and other error management techniques.
  • High Performance: Provides fast read and write speeds for quick data access.
  • Compact Size: The small form factor allows for integration into various devices.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Wide Compatibility: Compatible with a broad range of host devices and interfaces.

Additional Details

The TH58NVG2S3BTG00 typically operates at a specific voltage (e.g., 3.3V or 1.8V), which is crucial for proper operation. It supports various operating temperature ranges depending on the application and specific product grade. The package type is often a BGA (Ball Grid Array) or similar surface-mount package to facilitate easy integration onto PCBs. It is important to consult the official datasheet from Kioxia for detailed specifications, including capacity, operating voltage, interface speed, and endurance ratings.

The endurance of the NAND flash memory is specified in terms of program/erase cycles (P/E cycles). This indicates how many times the memory can be written to and erased before its reliability may degrade. Different applications require different levels of endurance, so it's essential to select the appropriate memory component based on the intended usage.

Kioxia (formerly Toshiba Memory) is a leading manufacturer of NAND flash memory solutions, and the TH58NVG2S3BTG00 is one of many products designed to meet the growing demand for high-performance, reliable, and energy-efficient storage solutions across various industries.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $18.9600
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess