EN
  • EN
  • DE

LTC2368IMS-18#PBF

Part No LTC2368IMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2368
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2368IMS-18#PBF,-2735-LTC2368IMS-18#PBF,LTC2368IMS-18#PBF-ND
Standard Package 37
Win Source Part Number 1321319-LTC2368IMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2368IMS-18#PBF CAD Model

Description

Analog Devices Inc. LTC2368IMS-18#PBF

The LTC2368IMS-18#PBF is a cutting-edge 18-bit, low-noise successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-fidelity data conversion with impressive accuracy. This component is particularly well-suited for high-performance applications in medical imaging, industrial process control, and precision instrumentation where precise signal acquisition is crucial.

Encased in a compact 10-lead MSOP package, the LTC2368IMS-18#PBF boasts a flexible serial interface that is SPI-compatible, allowing for easy integration with a variety of microcontrollers and digital signal processors. With its no-latency operation, the LTC2368IMS-18#PBF is capable of both single-ended and differential inputs, giving designers the versatility to address a broad range of measurement needs.

One of the standout features of the LTC2368IMS-18#PBF is its remarkable throughput rate of 250ksps, which ensures rapid data acquisition without sacrificing the integrity of the signal. Moreover, the device operates with a 2.5V reference, providing a full-scale input range of ±VREF. This feature enables it to capture small signal variations, making it ideal for sensitive applications.

With its 18-bit resolution, the LTC2368IMS-18#PBF offers an exceptional dynamic range, ensuring that both high and low amplitude signals are digitized with high precision. The ADC also boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which are critical for high-end audio, scientific, and measurement applications where every bit of data accuracy counts.

Power efficiency is another key attribute of the LTC2368IMS-18#PBF, as it features a power-down mode that significantly reduces power consumption when the ADC is not in active conversion. This makes it a perfect choice for battery-powered or energy-sensitive systems where power management is essential.

Overall, the LTC2368IMS-18#PBF from Analog Devices Inc. is a highly reliable and precise ADC solution that offers a perfect blend of performance, power efficiency, and versatility for sophisticated data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess