EN
  • EN
  • DE

TH58TEG7DDKTA00

Part No TH58TEG7DDKTA00
Manufacturer Toshiba Semiconductor and Storage
Catalog IT infrastructure Memory
Description 128Gb NAND Flash 8Gx8 MLC 19nm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452620-TH58TEG7DDKTA00
Manufacturer Toshiba Semiconductor and Storage
Ultra Librarian 3D Model Ultra Librarian TH58TEG7DDKTA00 CAD Model

Description

The KIOXIA/Toshiba TH58TEG7DDKTA00 is a state-of-the-art 128Gb NAND Flash 8Gx8 MLC 19nm memory chip, marking the epitome of advanced storage technology. This high-capacity memory solution is tailored for use in enterprise storage systems, high-end computing devices, and consumer electronics that demand vast storage space combined with speed and reliability. Manufactured by KIOXIA (formerly Toshiba Memory), the TH58TEG7DDKTA00 leverages multi-level cell (MLC) technology to store more data in the same silicon footprint, significantly increasing storage density while maintaining a balance between performance and cost. The 19nm fabrication process used in the manufacture of this NAND Flash memory makes it one of the most efficient and compact storage solutions on the market, capable of delivering fast read/write speeds and excellent endurance. The 128Gb capacity is ideal for applications requiring large amounts of data storage, such as solid-state drives (SSDs), mobile devices, and digital media players. Furthermore, KIOXIA/Toshiba’s emphasis on reliability and power efficiency makes the TH58TEG7DDKTA00 a leading choice for developers aiming to push the boundaries of memory performance and capacity in their products.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess