EN
  • EN
  • DE

TH58TEG7DDKTA20

Part No TH58TEG7DDKTA20
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840226-TH58TEG7DDKTA20
Ultra Librarian 3D Model Ultra Librarian TH58TEG7DDKTA20 CAD Model

Description

The TH58TEG7DDKTA20 is a NAND flash memory component manufactured by Toshiba Semiconductor and Storage. This memory chip is utilized in a variety of applications that require reliable and non-volatile data storage. The specific part number provides information about the chip's density, organization, interface, and physical packaging.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for computers, laptops, and servers, providing fast and reliable data access.
  • USB Flash Drives: Employed in USB flash drives for portable data storage and transfer, allowing for convenient data transport.
  • Memory Cards (SD/microSD): Integrated into memory cards such as SD and microSD cards for use in digital cameras, smartphones, tablets, and other portable devices.
  • Embedded Systems: Found in embedded systems for storing firmware, operating systems, configuration data, and application code, ensuring system functionality.
  • Mobile Devices: Utilized in smartphones, tablets, and other mobile computing devices as internal storage, enabling users to store and access their data efficiently.

Features

  • NAND Flash Technology: Leverages NAND flash technology, offering high-density and non-volatile data storage capabilities.
  • High Storage Capacity: Provides ample storage capacity in a compact physical footprint, enabling the storage of large amounts of data.
  • Fast Read/Write Speeds: Delivers rapid data access and transfer rates, enhancing overall system performance and responsiveness.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices and reducing overall energy consumption.
  • Small Form Factor: Available in compact packages, facilitating integration into space-constrained applications and enabling smaller device designs.
  • Robust Error Correction: Incorporates advanced error correction mechanisms to ensure data integrity and reliability, minimizing the risk of data loss.

Benefits

  • Increased Storage Capacity: Allows for the storage of larger amounts of data within a limited physical space, accommodating growing storage needs.
  • Improved System Performance: Enhances overall system performance by providing fast data access and transfer, reducing loading times and improving responsiveness.
  • Extended Battery Life: Low power consumption translates to longer battery life in portable devices, allowing users to work and play for extended periods without needing to recharge.
  • Enhanced Data Reliability: Error correction mechanisms ensure data integrity and minimize the risk of data corruption or loss, providing users with peace of mind.
  • Simplified Integration: Compact packages facilitate easy integration into a wide range of electronic devices, reducing design complexity and time-to-market.

Technical Specifications: Detailed technical specifications for the TH58TEG7DDKTA20, including capacity, interface type (e.g., ONFI), operating voltage, and temperature range, are available in the official product datasheet from Toshiba Semiconductor and Storage. The component is typically packaged for surface mount assembly. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess