The TH58TFT0V22BA8C is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. This memory chip is designed for mass storage applications, providing high density and reliability in a compact form factor. It's commonly used in various consumer electronics and industrial devices for storing large amounts of data.
Applications
- Solid State Drives (SSDs)
- USB Flash Drives
- Memory Cards (SD, microSD)
- Embedded Systems
- Digital Cameras
- Mobile Phones
Features
- NAND Flash Technology
- High Density Storage
- Compact Package
- Fast Read and Write Speeds
- Low Power Consumption
- High Reliability
- Error Correction Code (ECC)
Benefits
- Large Storage Capacity: Enables storage of vast amounts of data.
- Fast Data Transfer: Improves system performance and responsiveness.
- Energy Efficient: Extends battery life in portable devices.
- Data Integrity: ECC ensures reliable data storage and retrieval.
- Durable Design: Withstands harsh operating conditions.
Technical Specifications
The TH58TFT0V22BA8C typically features a storage capacity of 128Gb (16GB). It operates at a voltage range of 2.7V to 3.6V. The chip supports various interface standards, including ONFI and Toggle DDR. It incorporates advanced ECC algorithms to correct errors and maintain data integrity. The package type is typically a BGA (Ball Grid Array) for easy surface mounting.
In summary, the TH58TFT0V22BA8C NAND Flash memory from Toshiba is a high-performance, reliable storage solution for a wide range of applications. Its high density, fast speeds, and low power consumption make it an ideal choice for mass storage needs in consumer and industrial electronics.