EN
  • EN
  • DE

THGBMAG5A1JBAAR

Part No THGBMAG5A1JBAAR
Manufacturer Toshiba Semiconductor and Storage
Description Flash Card 4G-byte 3.3V Embedded MMC 153-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1158515-THGBMAG5A1JBAAR
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THGBMAG5A1JBAAR CAD Model

Description

The THGBMAG5A1JBAAR is an e-MMC (embedded MultiMediaCard) NAND flash memory device manufactured by Toshiba Semiconductor and Storage. e-MMC is a widely used type of flash memory for embedded systems, offering a combination of high storage density, fast read/write speeds, and low power consumption.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for operating systems, apps, and multimedia content.
  • Embedded Systems: Employed in a wide range of embedded devices, such as set-top boxes, digital cameras, and industrial controllers.
  • Automotive Infotainment Systems: Used for storing maps, navigation data, and multimedia files.
  • Wearable Devices: Provides storage for fitness tracking data, apps, and other user information.

Features:

  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile data storage.
  • e-MMC Interface: Complies with the e-MMC standard, providing a standardized interface for host controllers.
  • High Storage Capacity: Offers a high storage capacity for storing large amounts of data.
  • Fast Read/Write Speeds: Enables fast data access and transfer rates, improving system performance.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Benefits:

  • Increased Storage Capacity: Provides ample storage space for applications, data, and multimedia content.
  • Improved System Performance: Fast read/write speeds enhance application loading times and overall system responsiveness.
  • Reduced Power Consumption: Extends battery life in portable devices, allowing for longer usage times.
  • Simplified System Design: The e-MMC interface simplifies system design and reduces development time.
  • Enhanced Reliability: Provides reliable data storage with built-in error correction and wear-leveling algorithms.

Additional Details:

The specific storage capacity, read/write speeds, and power consumption of the THGBMAG5A1JBAAR can be found in the Toshiba Semiconductor and Storage datasheet. e-MMC devices typically include a flash memory controller that manages data storage, error correction, and wear leveling. This controller simplifies the interface for the host system and ensures reliable data storage over the device's lifespan. The e-MMC standard also defines various features, such as secure erase and boot partitions, which can be used to enhance system security and functionality.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0584 $65.2920
11+ $10.7149 $117.8639
17+ $10.3800 $176.4600
23+ $10.0450 $231.0350
30+ $9.7101 $291.3030
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess