EN
  • EN
  • DE

THGBR2G5D1JTAI0

Part No THGBR2G5D1JTAI0
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840244-THGBR2G5D1JTAI0
Ultra Librarian 3D Model Ultra Librarian THGBR2G5D1JTAI0 CAD Model

Description

The THGBR2G5D1JTAI0 is an eMMC (embedded MultiMediaCard) device manufactured by Toshiba Semiconductor and Storage. This component integrates NAND flash memory with a dedicated controller, providing a managed storage solution suitable for a variety of applications, particularly in mobile and embedded systems. The eMMC standard simplifies the integration process and ensures reliable data storage and retrieval.

Applications

  • Smartphones
  • Tablets
  • Portable Gaming Devices
  • Digital Cameras and Camcorders
  • Wearable Technology

Features

  • eMMC Interface (compliant with industry standards)
  • NAND Flash Memory
  • Integrated Controller (for wear leveling, error correction, and bad block management)
  • High-Speed Data Transfer Rates
  • Low Power Consumption (optimized for mobile applications)
  • Compact Form Factor
  • Wide Temperature Range

Benefits

  • High Storage Capacity: Provides ample storage for operating systems, applications, and user data.
  • Fast Data Access: Reduces boot times and improves application performance.
  • Reliable Data Storage: Ensures data integrity through robust error correction and wear leveling algorithms.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Integration: Reduces development time and complexity.
  • Durable Performance: Operates reliably in various environmental conditions.

Additional Details

The THGBR2G5D1JTAI0 eMMC device is designed to meet the demanding storage requirements of modern mobile and embedded systems. The integrated controller manages the complexities of NAND flash memory, including wear leveling, error correction, and bad block management, ensuring long-term reliability and data integrity. The eMMC interface simplifies the system design and allows the host processor to focus on other tasks. Key specifications, such as storage capacity, data transfer rates, and operating temperature range, can be found in the product datasheet. This device offers a balance of performance, reliability, and power efficiency, making it a suitable storage solution for a wide range of consumer electronics and industrial applications. The small form factor also makes it ideal for space-constrained designs. The specific version of eMMC supported (e.g., eMMC 5.1) should be verified in the product documentation.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess