EN
  • EN
  • DE

THS106A

Part No THS106A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365591-THS106A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS106A CAD Model

Description

The THS106A is a high-speed, 6-bit analog-to-digital converter (ADC) from Toshiba Semiconductor and Storage. It is designed for applications requiring high sampling rates and good dynamic performance. This ADC is often used in video and imaging systems, data acquisition, and communication equipment.

Applications

  • Video Signal Processing
  • High-Speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Radar Systems
  • Medical Imaging Equipment

Features

  • 6-Bit Resolution: Provides a good balance between speed and accuracy for various applications.
  • High Sampling Rate: Enables the conversion of high-frequency signals. Specific sampling rates vary based on configuration and implementation.
  • Single Power Supply: Simplifies the power supply requirements.
  • Low Power Consumption: Suitable for battery-powered or energy-efficient applications.
  • Internal Sample-and-Hold Circuit: Ensures accurate conversion of rapidly changing input signals.
  • TTL Compatible Digital Outputs: Allows easy interfacing with digital systems.

Benefits

  • High-Speed Data Conversion: The THS106A enables real-time processing of analog signals, crucial for time-sensitive applications.
  • Improved Signal Accuracy: The sample-and-hold circuit minimizes errors caused by signal variations during conversion.
  • Simplified System Design: Single power supply and TTL compatible outputs streamline integration.
  • Reduced Power Consumption: Contributes to energy efficiency and extended battery life in portable devices.
  • Cost-Effective Solution: Offers a competitive price-performance ratio for applications requiring 6-bit resolution.

Additional Details

The THS106A typically operates with a single 5V power supply. The input voltage range is usually defined as 0V to VREF, where VREF is a reference voltage. The digital outputs are TTL compatible, meaning they can be directly interfaced with standard logic gates and microcontrollers.

The package type can vary, but it is commonly available in small outline packages (SOP) or other surface-mount packages. Proper decoupling and grounding techniques are essential when using high-speed ADCs to minimize noise and ensure optimal performance.

For detailed specifications, including sampling rate, power consumption, and timing characteristics, refer to the official Toshiba Semiconductor and Storage datasheet for the THS106A.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess