The TJ20A10M3,S5Q(J is a 20A, 100V N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications. It features a low on-resistance, allowing for reduced power losses and improved thermal performance. It is commonly used in DC-DC converters, motor control circuits, and power supplies. The device is RoHS compliant and lead-free.
Applications
- DC-DC converters
- Motor control circuits
- Power supplies
- Load switching
- Synchronous rectification
Features
- Low on-resistance (RDS(on))
- High avalanche ruggedness
- Fast switching speed
- Enhancement mode
- Lead-free plating
- Operating temperature range: -55°C to +175°C
Benefits
- Improved power efficiency due to low on-resistance.
- Enhanced reliability due to high avalanche ruggedness.
- Reduced switching losses due to fast switching speed.
- Simplified gate drive circuitry with enhancement mode operation.
- Environmentally friendly due to lead-free plating.
Additional Details
The TJ20A10M3,S5Q(J is packaged in a TO-220SM(W) package, providing good thermal dissipation characteristics. The low on-resistance minimizes power dissipation and allows for operation at higher currents. The high avalanche ruggedness ensures that the device can withstand transient voltage spikes. Toshiba's power MOSFETs are known for their quality and reliability. This particular model offers a good balance of performance, cost, and ruggedness. The device's specifications make it suitable for a wide range of power management applications. The MOSFET’s low gate charge also helps improve efficiency in high-frequency switching circuits. It is an excellent choice for designs requiring efficient power control.